ABC201-1T24G. Power Supplies by Power-One

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$102.04

Distributor Stock
Logo for Newark
Newark
from US$102.04
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$107.10
107
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Power Rating (Convection Cooling) 160W
Power Rating (Forced Cooling) 200W @ 300LFM
Input Voltage VAC 90V AC to 264V AC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABC201-1T24G.?

Additional datasheets, footprints and schematics for ABC201-1T24G. are listed on our Part Details page. You can also find images and similar parts to ABC201-1T24G. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABC201-1T24G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC201-1T24G. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABC201-1T24G. fall under?

The ABC201-1T24G. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ABC201-1T24G. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABC201-1T24G. you can contact the distributor directly for product support, shipping queries etc.

Is the ABC201-1T24G. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABC201-1T24G. have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for ABC201-1T24G..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABC201-1T24G. often in real-time on the comparison pages.

What if I can't find stock of ABC201-1T24G.?

You can fill out our help required form which you can use to request a quote for ABC201-1T24G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay