Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 125mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Cartridge Fuses 250VAC/125VDC .125A Fast Acting | Rapid Electronics |
Cooper Bussmann |Eaton Bussmann ABC-1-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ABC-1/8?
Additional datasheets, footprints and schematics for ABC-1/8 are listed on our Part Details page. You can also find images and similar parts to ABC-1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC-1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC-1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC-1/8 fall under?
The ABC-1/8 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to ABC-1/8 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC-1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the ABC-1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC-1/8 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for ABC-1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC-1/8 often in real-time on the comparison pages.
What if I can't find stock of ABC-1/8?
You can fill out our help required form which you can use to request a quote for ABC-1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.