Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子のタイプ | Pin |
---|---|
Kontaktgröße | 22 |
Contact Style | Crimp |
Contact Plating Material | Gold Over Nickel |
Wire Size | 26 – 22AWG |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Receptacle |
Operating Temperature Range | -65 – 175°C |
Connector |Deutsch Te Connectivity ABC03N-22P | Newark Electronics |
Rectangular Connector Receptacle 10 Position Cable Mount Pin Contact | Avnet America |
Where can I find additional details, specifications and documents for a ABC03N-22P?
Additional datasheets, footprints and schematics for ABC03N-22P are listed on our Part Details page. You can also find images and similar parts to ABC03N-22P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC03N-22P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC03N-22P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC03N-22P fall under?
The ABC03N-22P is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC03N-22P when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC03N-22P you can contact the distributor directly for product support, shipping queries etc.
Is the ABC03N-22P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC03N-22P have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for ABC03N-22P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC03N-22P often in real-time on the comparison pages.
What if I can't find stock of ABC03N-22P?
You can fill out our help required form which you can use to request a quote for ABC03N-22P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.