Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III Connectors |
Connector Shell Size | 17 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Cable Diameter Max | 17.4mm |
Connector Backshell, Backshell, Mil-Dtl-38999 Series Iii Connectors, 17, 180 , Aluminium Body Rohs Compliant: No |Tt Electronics/ab Connectors ABAC1011W17 | Newark Electronics |
BACKSHELL, 38999, SIZE 17, STRAIGHT | element14 |
Where can I find additional details, specifications and documents for a ABAC1011W17?
Additional datasheets, footprints and schematics for ABAC1011W17 are listed on our Part Details page. You can also find images and similar parts to ABAC1011W17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABAC1011W17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABAC1011W17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABAC1011W17 fall under?
The ABAC1011W17 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABAC1011W17 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABAC1011W17 you can contact the distributor directly for product support, shipping queries etc.
Is the ABAC1011W17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABAC1011W17 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABAC1011W17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABAC1011W17 often in real-time on the comparison pages.
What if I can't find stock of ABAC1011W17?
You can fill out our help required form which you can use to request a quote for ABAC1011W17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.