Status: | Unknown |
---|---|
Series: | A8 Series |
RoHS: | Compliant |
Prices starting from US$7.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.24
|
12
in stock
|
Buy Now | |
element14
from US$10.47
|
12
in stock
|
Buy Now | |
Farnell
from US$8.24
|
12
in stock
|
Buy Now | |
RS Americas
from US$7.92
|
11
in stock
|
Buy Now | |
Relay Specialties
from US$7.89
|
-
|
Buy Now | |
Sager
from US$7.89
|
-
|
Buy Now |
Product Range | A8 Series |
---|---|
Panel Cutout Diameter | 8mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Black |
IP Rating | IP40 |
RoHS Compliant | Yes |
Pushbutton, 1No/1Nc, 1A, Quick Connect | Newark Electronics |
Pushbutton switch, SPDT, 1NO 1NC, Momentary, Black btn, 8mm mount, UL CSA | IDEC Corporation AB8M-M1-B | RS Americas |
Switch circular IP40 8mm Momentary Black | RS |
IDEC NON-ILLUMINATED MOMENTARY | Relay Specialties |
Pushbutton Switches 8mm Pushbutton Black | Sager |
Where can I find additional details, specifications and documents for a AB8M-M1-B?
Additional datasheets, footprints and schematics for AB8M-M1-B are listed on our Part Details page. You can also find images and similar parts to AB8M-M1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB8M-M1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB8M-M1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB8M-M1-B fall under?
The AB8M-M1-B is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to AB8M-M1-B when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB8M-M1-B you can contact the distributor directly for product support, shipping queries etc.
Is the AB8M-M1-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AB8M-M1-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for AB8M-M1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB8M-M1-B often in real-time on the comparison pages.
What if I can't find stock of AB8M-M1-B?
You can fill out our help required form which you can use to request a quote for AB8M-M1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.