Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Thermistor Mounting | Through Hole |
Beta Value (K) | 3500K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | - |
Operating Temperature Max | - |
Zero Power Resistance At 25°C:- | Newark Electronics |
Thermistor NTC 14.004k Ohm 0.5% 2-Pin Radial Bulk | Avnet America |
Sensor, 0.019 | Amphenol Advanced Sensors AB6N2-GC14KA143E/37C | RS Americas |
NTC THERMISTOR, WIRE LEADED | Farnell |
Where can I find additional details, specifications and documents for a AB6N2-GC14KA143E/37C?
Additional datasheets, footprints and schematics for AB6N2-GC14KA143E/37C are listed on our Part Details page. You can also find images and similar parts to AB6N2-GC14KA143E/37C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6N2-GC14KA143E/37C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6N2-GC14KA143E/37C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6N2-GC14KA143E/37C fall under?
The AB6N2-GC14KA143E/37C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to AB6N2-GC14KA143E/37C when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6N2-GC14KA143E/37C you can contact the distributor directly for product support, shipping queries etc.
Is the AB6N2-GC14KA143E/37C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB6N2-GC14KA143E/37C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for AB6N2-GC14KA143E/37C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6N2-GC14KA143E/37C often in real-time on the comparison pages.
What if I can't find stock of AB6N2-GC14KA143E/37C?
You can fill out our help required form which you can use to request a quote for AB6N2-GC14KA143E/37C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.