Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.08
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
96
in stock
|
Buy Now | |
element14
from US$9.20
|
96
in stock
|
Buy Now | |
Carlton-Bates
from US$12.00
|
54
in stock
|
Buy Now | |
CoreStaff
from US$5.99
|
50
in stock
|
Buy Now | |
RS Americas
from US$10.33
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$7.39
|
9
in stock
|
Buy Now | |
Relay Specialties
from US$10.09
|
-
|
Buy Now | |
Sager
from US$10.54
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPDT |
Switch Operation | (On) |
Contact Current Max | 1A |
Contact Voltage AC Nom | 240V |
Illumination Color | - |
Contact Voltage DC Nom | 120V |
IP Rating | IP40 |
Pushbutton, Spdt, 1A, 240V, Quick Connect | Newark Electronics |
PUSHBUTTON, SPDT, 1A, 240V, QUICK CONNECT | element14 |
Switch, Pushbutton | Carlton-Bates |
Pushbutton Switch Red Round Momentary SPDT 3 A 250 VAC/VDC IP40 AB6 Series | IDEC Corporation AB6M-M1-R | RS Americas |
IDEC RND MOMENTARY SWITCH, IP4 | Relay Specialties |
Pushbutton Switches 16mm Pushbutton Red | Sager |
Where can I find additional details, specifications and documents for a AB6M-M1-R?
Additional datasheets, footprints and schematics for AB6M-M1-R are listed on our Part Details page. You can also find images and similar parts to AB6M-M1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6M-M1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6M-M1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6M-M1-R fall under?
The AB6M-M1-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AB6M-M1-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6M-M1-R you can contact the distributor directly for product support, shipping queries etc.
Is the AB6M-M1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB6M-M1-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and CoreStaff have stock available or on a lead time for AB6M-M1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6M-M1-R often in real-time on the comparison pages.
What if I can't find stock of AB6M-M1-R?
You can fill out our help required form which you can use to request a quote for AB6M-M1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.