Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Compliant |
Prices starting from US$5.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.08
|
13
in stock
|
Buy Now | |
CoreStaff
from US$6.02
|
50
in stock
|
Buy Now | |
RS Americas
from US$9.06
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
13
in stock
|
Buy Now | |
element14
from US$10.03
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$5.97
|
10
in stock
|
Buy Now | |
Sager
from US$10.54
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$12.91
|
-
|
Buy Now | |
Relay Specialties
from US$10.09
|
-
|
Buy Now |
Product Range | A6 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Black |
Contact Current AC Max | 1A |
RoHS Compliant | Yes |
Switch, Miniature, Panel Mount, 8 mA at 5 VDC, SPDT, Solder/Quick Connect | IDEC Corporation AB6M-M1-B | RS Americas |
Switch, Industrial Pushbutton, 18Mm | Newark Electronics |
Pushbutton Switches 16mm Pushbutton Black | Sager |
Switch, Pushbutton | Carlton-Bates |
IDEC NON-ILLUMINATED PUSHBUTTO | Relay Specialties |
Where can I find additional details, specifications and documents for a AB6M-M1-B?
Additional datasheets, footprints and schematics for AB6M-M1-B are listed on our Part Details page. You can also find images and similar parts to AB6M-M1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6M-M1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6M-M1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6M-M1-B fall under?
The AB6M-M1-B is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to AB6M-M1-B when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6M-M1-B you can contact the distributor directly for product support, shipping queries etc.
Is the AB6M-M1-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AB6M-M1-B have stock available?
Authorised distributors including CoreStaff, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AB6M-M1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6M-M1-B often in real-time on the comparison pages.
What if I can't find stock of AB6M-M1-B?
You can fill out our help required form which you can use to request a quote for AB6M-M1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.