Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec A6 Series Miniature Switches and Pilot Devices |
---|---|
Actuator / Cap Colour | Green |
Product Range | - |
Colour | Green |
Features | Round |
Knob / Dial Style | Round |
Switch Cap | Newark Electronics |
Pushbutton, Cap, Round, 16mm, Green, Oiltight(IP65) | IDEC Corporation AB6M-BK2-G | RS Americas |
Pushbutton Switches Cap | Sager |
AB6M-BK2-G BUTTON ROUND IP65 | Relay Specialties |
Where can I find additional details, specifications and documents for a AB6M-BK2-G?
Additional datasheets, footprints and schematics for AB6M-BK2-G are listed on our Part Details page. You can also find images and similar parts to AB6M-BK2-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6M-BK2-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6M-BK2-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6M-BK2-G fall under?
The AB6M-BK2-G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AB6M-BK2-G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6M-BK2-G you can contact the distributor directly for product support, shipping queries etc.
Is the AB6M-BK2-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB6M-BK2-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for AB6M-BK2-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6M-BK2-G often in real-time on the comparison pages.
What if I can't find stock of AB6M-BK2-G?
You can fill out our help required form which you can use to request a quote for AB6M-BK2-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.