Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec A6 Series Miniature Switches and Pilot Devices |
---|---|
Actuator / Cap Colour | Green |
Colour | Green |
Features | Rectangular, Standard Waterproof/Oiltight/Corrosion Resistant |
RoHS Compliant | Yes |
Switch Cap | Newark Electronics |
Pushbutton, Cap, Rectangular, 16mm, Green, Oiltight(IP65) | IDEC Corporation AB6H-BK2-G | RS Americas |
Pushbutton Switches Cap | Sager |
AB6H-BK2-G BUTTON RECT. IP65 | Relay Specialties |
Where can I find additional details, specifications and documents for a AB6H-BK2-G?
Additional datasheets, footprints and schematics for AB6H-BK2-G are listed on our Part Details page. You can also find images and similar parts to AB6H-BK2-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6H-BK2-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6H-BK2-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6H-BK2-G fall under?
The AB6H-BK2-G is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to AB6H-BK2-G when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6H-BK2-G you can contact the distributor directly for product support, shipping queries etc.
Is the AB6H-BK2-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AB6H-BK2-G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Relay Specialties have stock available or on a lead time for AB6H-BK2-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6H-BK2-G often in real-time on the comparison pages.
What if I can't find stock of AB6H-BK2-G?
You can fill out our help required form which you can use to request a quote for AB6H-BK2-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.