Status: | Unknown |
---|---|
Series: | AB6 Series |
RoHS: | Unknown |
Tones | Intermittent |
---|---|
Supply Voltage V AC | 230V |
Supply Voltage V DC | - |
Sound Level SPL | 100dB |
External Depth | 64mm |
IP / NEMA Rating | IP44 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 45°C |
Resonant Frequency | - |
Current Consumption | 30mA |
Product Range | AB6 Series |
SVHC | No SVHC (15-Jun-2015) |
6in. Solenoid Bell, 103dB, 230 Vac | RS |
Signaller: sound | Transfer Multisort Elektronik |
Audio Signal Indicator, Industrial, Intermittent, 100Db, 230Vac, 30Ma, Ip44, 64Mm Ext. Depth Rohs Compliant: Yes |Moflash Signalling AB6-230AC | Newark Electronics |
AUDIO SIGNAL INDICATOR, 100DB, 230VAC | element14 |
Where can I find additional details, specifications and documents for a AB6-230AC?
Additional datasheets, footprints and schematics for AB6-230AC are listed on our Part Details page. You can also find images and similar parts to AB6-230AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6-230AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6-230AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6-230AC fall under?
The AB6-230AC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AB6-230AC when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6-230AC you can contact the distributor directly for product support, shipping queries etc.
Is the AB6-230AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB6-230AC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AB6-230AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6-230AC often in real-time on the comparison pages.
What if I can't find stock of AB6-230AC?
You can fill out our help required form which you can use to request a quote for AB6-230AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.