Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | - |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | - |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Impedance | 50ohm |
BALUN, BNC-RJ45 PIN 4/5 | element14 |
Balun, Bnc-Rj45 Pin 4/5 | Newark Electronics |
Where can I find additional details, specifications and documents for a AB4/5M88?
Additional datasheets, footprints and schematics for AB4/5M88 are listed on our Part Details page. You can also find images and similar parts to AB4/5M88 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB4/5M88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB4/5M88 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB4/5M88 fall under?
The AB4/5M88 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AB4/5M88 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB4/5M88 you can contact the distributor directly for product support, shipping queries etc.
Is the AB4/5M88 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB4/5M88 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AB4/5M88.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB4/5M88 often in real-time on the comparison pages.
What if I can't find stock of AB4/5M88?
You can fill out our help required form which you can use to request a quote for AB4/5M88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.