Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.65
Enclosure Material | Steel |
---|---|
External Height - Metric | 89mm |
External Width - Metric | 78mm |
For Use With | 2U (3.50") |
External Height - Imperial | 3.5" |
External Width - Imperial | 3.062" |
Weight | 6oz |
Mounting Bracket 19In Rack Equipment Steel | Newark Electronics |
Bracket, Mounting Adapter, Steel, Relay racks and enclosed cabinet racks | Bud Industries AB-1852 | RS Americas |
ADAPTER BRACKET | Relay Specialties |
Where can I find additional details, specifications and documents for a AB-1852?
Additional datasheets, footprints and schematics for AB-1852 are listed on our Part Details page. You can also find images and similar parts to AB-1852 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB-1852 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB-1852 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB-1852 fall under?
The AB-1852 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to AB-1852 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB-1852 you can contact the distributor directly for product support, shipping queries etc.
Is the AB-1852 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB-1852 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for AB-1852.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB-1852 often in real-time on the comparison pages.
What if I can't find stock of AB-1852?
You can fill out our help required form which you can use to request a quote for AB-1852 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.