Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 10Pins |
Output Current | 400mA |
Output Voltage Nom. | 1.8V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Accuracy % | 4% |
Base Number | 1130 |
Frequency | 2.5MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.8V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Dc/Dc Step Down Conv, 2.5Mhz, 500Ma | Newark Electronics |
DC/DC STEP DOWN CONV, 2.5MHZ, 500MA | Farnell |
Where can I find additional details, specifications and documents for a AAT1130IJQ-1.8-T1?
Additional datasheets, footprints and schematics for AAT1130IJQ-1.8-T1 are listed on our Part Details page. You can also find images and similar parts to AAT1130IJQ-1.8-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAT1130IJQ-1.8-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAT1130IJQ-1.8-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAT1130IJQ-1.8-T1 fall under?
The AAT1130IJQ-1.8-T1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AAT1130IJQ-1.8-T1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAT1130IJQ-1.8-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the AAT1130IJQ-1.8-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAT1130IJQ-1.8-T1 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AAT1130IJQ-1.8-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAT1130IJQ-1.8-T1 often in real-time on the comparison pages.
What if I can't find stock of AAT1130IJQ-1.8-T1?
You can fill out our help required form which you can use to request a quote for AAT1130IJQ-1.8-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.