Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$128.44
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$268.45
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
20
in stock
|
Buy Now | |
RS Americas
from US$131.33
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$152.31
|
1
in stock
|
Buy Now | |
element14
from US$139.60
|
1
in stock
|
Buy Now | |
Farnell
from US$149.04
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$144.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Amphenol |
Silicon Core Number | SM-PWM-01C/T9602-3-D-1/ T6713-6H CO2 |
Application Sub Type | Temperature Sensor & Humidity Sensor |
Kit Contents | Arduino Brd w/ S/W Sensor Eval shld USB Data Line OLED Scrn SM-PWM-01C/T9602-3-D-1/ T6713-6H CO2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Multiple Function Sensor Development Tools Air | Rapid Electronics |
Air Quality Evaluation Board (Base, CO2, RH, T & Dust) | Amphenol Advanced Sensors AAS-AQS-UNO-RH-CO2 | RS Americas |
Air Quality Eval Board,CO2, RH, T,Dust | RS |
Eval Board, Temp & Humidity Sensor | Newark Electronics |
AIR QUALITY EVALUATION BOARD HUMIDITY, TEMP, CO2, DUST | Heilind Electronics |
Air Quality Evaluation Board (Base Kit with CO2/Humidity/Temp. and Dust Sensors) | Future Electronics |
Evaluation Board, Telaire Air Quality Sensors, 5 Vdc, 1 A, SWM-PWM-01C, T9602, T6713 | Avnet Abacus |
Where can I find additional details, specifications and documents for a AAS-AQS-UNO-RH-CO2?
Additional datasheets, footprints and schematics for AAS-AQS-UNO-RH-CO2 are listed on our Part Details page. You can also find images and similar parts to AAS-AQS-UNO-RH-CO2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAS-AQS-UNO-RH-CO2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAS-AQS-UNO-RH-CO2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAS-AQS-UNO-RH-CO2 fall under?
The AAS-AQS-UNO-RH-CO2 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AAS-AQS-UNO-RH-CO2 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAS-AQS-UNO-RH-CO2 you can contact the distributor directly for product support, shipping queries etc.
Is the AAS-AQS-UNO-RH-CO2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAS-AQS-UNO-RH-CO2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for AAS-AQS-UNO-RH-CO2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAS-AQS-UNO-RH-CO2 often in real-time on the comparison pages.
What if I can't find stock of AAS-AQS-UNO-RH-CO2?
You can fill out our help required form which you can use to request a quote for AAS-AQS-UNO-RH-CO2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.