Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$108.46
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$80.80
|
29
in stock
|
Buy Now | |
RS Americas
from US$53.06
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$73.81
|
-
|
Buy Now | |
Future Electronics
from US$81.70
|
-
|
Buy Now | |
element14
from US$56.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Amphenol |
Silicon Core Number | SM-PWM-01C |
Application Sub Type | Dust Sensor |
Kit Contents | Arduino Compatible Board Sensor Eval Shield USB Data Line OLED Screen SM-PWM-01C Dust Sensor |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Multiple Function Sensor Development Tools Air | Rapid Electronics |
Air Quality Evaluation Board (Base & Dust) | Amphenol Advanced Sensors AAS-AQS-UNO | RS Americas |
AIR QUALITY EVALUATION BOARD (BASE & DUST) | Heilind Electronics |
Dev Board, Dust Sensor | Newark Electronics |
SM-PWM-01C Air Quality Monitor Sensor Evaluation Board | Future Electronics |
Evaluation Board, Telaire Air Quality Sensors, 5 Vdc, 1 A, SWM-PWM-01C | Avnet Abacus |
Where can I find additional details, specifications and documents for a AAS-AQS-UNO?
Additional datasheets, footprints and schematics for AAS-AQS-UNO are listed on our Part Details page. You can also find images and similar parts to AAS-AQS-UNO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAS-AQS-UNO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAS-AQS-UNO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAS-AQS-UNO fall under?
The AAS-AQS-UNO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AAS-AQS-UNO when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAS-AQS-UNO you can contact the distributor directly for product support, shipping queries etc.
Is the AAS-AQS-UNO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAS-AQS-UNO have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for AAS-AQS-UNO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAS-AQS-UNO often in real-time on the comparison pages.
What if I can't find stock of AAS-AQS-UNO?
You can fill out our help required form which you can use to request a quote for AAS-AQS-UNO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.