Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Cotton |
---|---|
Wipe Width | 230mm |
Wipe Length | 230mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Wipe |
For Use With | Delicate Equipment |
Length | 230mm |
Material | Cotton |
Pack Quantity | 72 |
Width | 230mm |
Anti-Static Wipe, Cotton, 230X230Mm | Newark Electronics |
WIPES, PURE COTTON, PK100 | Farnell |
Where can I find additional details, specifications and documents for a AAC100?
Additional datasheets, footprints and schematics for AAC100 are listed on our Part Details page. You can also find images and similar parts to AAC100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAC100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAC100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAC100 fall under?
The AAC100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to AAC100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAC100 you can contact the distributor directly for product support, shipping queries etc.
Is the AAC100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAC100 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AAC100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAC100 often in real-time on the comparison pages.
What if I can't find stock of AAC100?
You can fill out our help required form which you can use to request a quote for AAC100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.