AA8381HS-AT Fans & Blowers by ADDA Corporation

AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.56

Distributor Stock
Logo for Farnell
Farnell
from US$18.96
No stock
Buy Now
Logo for element14
element14
from US$14.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 80mm
External Depth 38mm
Flow Rate - Imperial 29.6cu.ft/min
Flow Rate - Metric 0.837m³/min
Noise Rating 31.6dBA
Power Rating 7.8W
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AA8381HS-AT?

Additional datasheets, footprints and schematics for AA8381HS-AT are listed on our Part Details page. You can also find images and similar parts to AA8381HS-AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AA8381HS-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA8381HS-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AA8381HS-AT fall under?

The AA8381HS-AT is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AA8381HS-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AA8381HS-AT you can contact the distributor directly for product support, shipping queries etc.

Is the AA8381HS-AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AA8381HS-AT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AA8381HS-AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AA8381HS-AT often in real-time on the comparison pages.

What if I can't find stock of AA8381HS-AT?

You can fill out our help required form which you can use to request a quote for AA8381HS-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay