Status: | Unknown |
---|---|
Series: | AA5 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 300VA |
---|---|
Secondary Voltages | 2 x 30V |
Secondary Current Nom | 5A |
Transformer Mounting | Panel |
Product Range | AA5 Series |
Features | 10" Color-Coded Self Leads |
Frequency | 60Hz |
Secondary Current AAC | 5A |
RoHS Compliant | Yes |
Toroidal Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a AA53002-030?
Additional datasheets, footprints and schematics for AA53002-030 are listed on our Part Details page. You can also find images and similar parts to AA53002-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA53002-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA53002-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA53002-030 fall under?
The AA53002-030 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to AA53002-030 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA53002-030 you can contact the distributor directly for product support, shipping queries etc.
Is the AA53002-030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AA53002-030 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AA53002-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA53002-030 often in real-time on the comparison pages.
What if I can't find stock of AA53002-030?
You can fill out our help required form which you can use to request a quote for AA53002-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.