Status: | Unknown |
---|---|
Series: | SpinGuard AA Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard AA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.01µF, 100V, 10%, X7R | element14 |
AA10 AA 10nF Ceramic Multilayer Capacitor,100V dc,+125C, X7R Dielectric,+/-10% | AVX AA101C103K4R | RS Americas |
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, Axial | Newark Electronics |
AA Series 10000 pF 100 V ▒10% X7R ╪ 2.54 x 4.32 mm Automotive Capacitor | Future Electronics |
Cap Ceramic 0.01uF 100V X7R 10% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a AA101C103K4R?
Additional datasheets, footprints and schematics for AA101C103K4R are listed on our Part Details page. You can also find images and similar parts to AA101C103K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA101C103K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA101C103K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA101C103K4R fall under?
The AA101C103K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AA101C103K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA101C103K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AA101C103K4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AA101C103K4R have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for AA101C103K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA101C103K4R often in real-time on the comparison pages.
What if I can't find stock of AA101C103K4R?
You can fill out our help required form which you can use to request a quote for AA101C103K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.