Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-Off-On |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 50mA |
Contact Voltage AC Max | 60V |
Contact Voltage DC Max | 60V |
Orientation | Horizontal |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current AC Max | 50mA |
Contact Current DC Max | 50mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500VAC |
External Depth | 9.4mm |
External Width | 5.65mm |
Height | 9mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Force Max | 3.92N |
Operating Force Min | 0.39N |
SWITCH, DPDT, ON-OFF-ON, 90DEG | Farnell |
Where can I find additional details, specifications and documents for a A9S22-0012?
Additional datasheets, footprints and schematics for A9S22-0012 are listed on our Part Details page. You can also find images and similar parts to A9S22-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9S22-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9S22-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9S22-0012 fall under?
The A9S22-0012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9S22-0012 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9S22-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the A9S22-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9S22-0012 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A9S22-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9S22-0012 often in real-time on the comparison pages.
What if I can't find stock of A9S22-0012?
You can fill out our help required form which you can use to request a quote for A9S22-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.