Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A98272-000,
4-1201785-5 |
No distributors results available
Flexibility | Rigid |
---|---|
Partition Orientation | Horizontal |
Color | Transparent |
Number of Cores | 4 (max) |
Number of Branch Wires (Max) | 0 |
Number of Main Wires (Max) | 1 |
Cable Connection | Mechanical Connector |
Cable Cross-Section (Max) (Main) | 300mm² |
Width (Installed) | 410mm |
Length (Installed) | 894mm |
Height (Installed) | 600mm |
Filler Volume | 12l |
Cross-Section Range | 95 – 300mm² |
Conductor Range (Main) | 95 – 300mm² |
Cable Cross-Section (Min) (Main) | 95mm² |
Voltage Class | .6/1kV |
Armoring | No |
Design Specification | BS EN 50393 |
Standards | BS EN 50393 |
UL Rating | No |
CSA Certified | No |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried, Power Cables, Joints/Splices |
Installation Instruction | English |
Standard Pack | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Pallet |
Packaging Quantity | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Product Type | Control Cable Joint |
Cable Seal | Foam |
Closing Method | Clips |
Filler | Polyurethene Resin |
Mechanical Connectors Included | Yes |
Case Seal | Clip |
Mechanical Lug Included (Shield) | No |
Connector Type | Mechanical |
Technology | Resin |
Mechanical Lug Included (Conductor) | No |
Product Family | B&H |
Shelf Life | Unlimited |
Cable Shield Style | Copper Wire |
Where can I find additional details, specifications and documents for a A98272-000?
Additional datasheets, footprints and schematics for A98272-000 are listed on our Part Details page. You can also find images and similar parts to A98272-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A98272-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A98272-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A98272-000 fall under?
The A98272-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A98272-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A98272-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A98272-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A98272-000 have stock available?
There is no stock from authorised distributors for A98272-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A98272-000 often in real-time on the comparison pages.
What if I can't find stock of A98272-000?
You can fill out our help required form which you can use to request a quote for A98272-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.