Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLT-12C/3XIH1 |
No distributors results available
Number of Cores | 3 |
---|---|
Mechanical Lug Included (M16, Conductor) | No |
Mechanical Lug Included (M12, Conductor) | No |
Cross-Section Range | 25 – 70mm² |
Voltage Class | ≤ 12kV |
Design Specification | GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 |
Application Type | Indoor |
Installation Instruction | Czech |
Product Availability | Russia, CIS |
Termination Length | 450mm |
Cable Shield Style | Wire Copper |
Insulation | Plastic (XLPE) |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a A96739-013?
Additional datasheets, footprints and schematics for A96739-013 are listed on our Part Details page. You can also find images and similar parts to A96739-013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A96739-013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A96739-013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A96739-013 fall under?
The A96739-013 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to A96739-013 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A96739-013 you can contact the distributor directly for product support, shipping queries etc.
Is the A96739-013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A96739-013 have stock available?
There is no stock from authorised distributors for A96739-013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A96739-013 often in real-time on the comparison pages.
What if I can't find stock of A96739-013?
You can fill out our help required form which you can use to request a quote for A96739-013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.