Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Primary Impedance | 300ohm |
---|---|
Secondary Impedance | 41kohm |
RoHS Compliant | NA |
Line Matching Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a A95UF?
Additional datasheets, footprints and schematics for A95UF are listed on our Part Details page. You can also find images and similar parts to A95UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A95UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A95UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A95UF fall under?
The A95UF is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to A95UF when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A95UF you can contact the distributor directly for product support, shipping queries etc.
Is the A95UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A95UF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A95UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A95UF often in real-time on the comparison pages.
What if I can't find stock of A95UF?
You can fill out our help required form which you can use to request a quote for A95UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.