Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A95109-000,
1-1201251-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Color | White |
Wire Color | Orange, Blue, White |
Number of Conductors | 3 |
Overall Outside Diameter | 3.15mm, .124in |
Wire Size | 22AWG |
Wire Diameter | .05in, 1.27mm |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Type | Spec 55 |
Cable Style | Special Construction |
Operating Temperature Range | -65 – 150°C |
Multi-Conductor Cables 55A7468-22-3/6/9-9 | Sager |
Where can I find additional details, specifications and documents for a A95109-000?
Additional datasheets, footprints and schematics for A95109-000 are listed on our Part Details page. You can also find images and similar parts to A95109-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A95109-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A95109-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A95109-000 fall under?
The A95109-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to A95109-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A95109-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A95109-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A95109-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for A95109-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A95109-000 often in real-time on the comparison pages.
What if I can't find stock of A95109-000?
You can fill out our help required form which you can use to request a quote for A95109-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.