Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 45.5mm |
External Width - Metric | 138mm |
External Depth - Metric | 190mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.79" |
External Width - Imperial | 5.43" |
External Depth - Imperial | 7.48" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Recess Area | 120x172x1 |
Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant: Yes |Okw (Enclosures) A9413351 | Newark Electronics |
CASE, POLYSTYRENE, OFF-WHITE | element14 |
Where can I find additional details, specifications and documents for a A9413351?
Additional datasheets, footprints and schematics for A9413351 are listed on our Part Details page. You can also find images and similar parts to A9413351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9413351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9413351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9413351 fall under?
The A9413351 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to A9413351 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9413351 you can contact the distributor directly for product support, shipping queries etc.
Is the A9413351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9413351 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A9413351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9413351 often in real-time on the comparison pages.
What if I can't find stock of A9413351?
You can fill out our help required form which you can use to request a quote for A9413351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.