Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
Battery Terminals | - |
Contact Material | Electrolytic Copper |
Contact Plating | Tin Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Clips |
For Use With | DATEC-POCKET-BOX |
BATTERY CLIP, S | element14 |
Battery Clip, S | Newark Electronics |
Where can I find additional details, specifications and documents for a A9194001?
Additional datasheets, footprints and schematics for A9194001 are listed on our Part Details page. You can also find images and similar parts to A9194001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9194001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9194001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9194001 fall under?
The A9194001 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9194001 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9194001 you can contact the distributor directly for product support, shipping queries etc.
Is the A9194001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9194001 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for A9194001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9194001 often in real-time on the comparison pages.
What if I can't find stock of A9194001?
You can fill out our help required form which you can use to request a quote for A9194001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.