Status: | Unknown |
---|---|
Series: | A8M Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | A8M Series |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 50000 |
Operating Force | 8N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Switch, rocker,1 pole, horizontal, marking | Omron Electronic Components A8MS-1163 | RS Americas |
Rocker Switch |Omron Electronic Components A8MS-1163 | Newark Electronics |
Where can I find additional details, specifications and documents for a A8MS-1163?
Additional datasheets, footprints and schematics for A8MS-1163 are listed on our Part Details page. You can also find images and similar parts to A8MS-1163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8MS-1163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8MS-1163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8MS-1163 fall under?
The A8MS-1163 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8MS-1163 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8MS-1163 you can contact the distributor directly for product support, shipping queries etc.
Is the A8MS-1163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8MS-1163 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for A8MS-1163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8MS-1163 often in real-time on the comparison pages.
What if I can't find stock of A8MS-1163?
You can fill out our help required form which you can use to request a quote for A8MS-1163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.