Status: | Unknown |
---|---|
Series: | A8M Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | A8M Series |
Contact Current AC | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 50000 |
Operating Force | 14N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Switch, rocker,2 pole, vertical marking | Omron Electronic Components A8MD-1162 | RS Americas |
SWITCH, ROCKER, DPST, VERT MARKING | Farnell |
Where can I find additional details, specifications and documents for a A8MD-1162?
Additional datasheets, footprints and schematics for A8MD-1162 are listed on our Part Details page. You can also find images and similar parts to A8MD-1162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8MD-1162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8MD-1162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8MD-1162 fall under?
The A8MD-1162 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8MD-1162 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8MD-1162 you can contact the distributor directly for product support, shipping queries etc.
Is the A8MD-1162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8MD-1162 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for A8MD-1162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8MD-1162 often in real-time on the comparison pages.
What if I can't find stock of A8MD-1162?
You can fill out our help required form which you can use to request a quote for A8MD-1162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.