Status: | Unknown |
---|---|
Series: | A8L Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now | |
element14
from US$2.63
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | - |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | A8L Series |
ROCKER | Transfer Multisort Elektronik |
Rocker Switch, Spst, Black, Panel, 10 A, 250 V Rohs Compliant: Yes |Omron A8L1115N2 | Newark Electronics |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 10A 250VAC 50000Cycle Box | Avnet America |
Rocker Switch | Omron Electronic Components A8L-11-15N2 | RS Americas |
SWITCH, 10A, SPST, I/O, QUICK CONNECT | element14 |
ROCKER SW SPST 10A 125VAC | TTI Europe |
Rocker Switches Rocker Switch | Sager |
Where can I find additional details, specifications and documents for a A8L1115N2?
Additional datasheets, footprints and schematics for A8L1115N2 are listed on our Part Details page. You can also find images and similar parts to A8L1115N2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8L1115N2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8L1115N2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8L1115N2 fall under?
The A8L1115N2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8L1115N2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8L1115N2 you can contact the distributor directly for product support, shipping queries etc.
Is the A8L1115N2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8L1115N2 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for A8L1115N2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8L1115N2 often in real-time on the comparison pages.
What if I can't find stock of A8L1115N2?
You can fill out our help required form which you can use to request a quote for A8L1115N2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.