Status: | Unknown |
---|---|
Series: | A8L Series |
RoHS: | Unknown |
Prices starting from US$0.87
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | - |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | A8L Series |
SWITCH, ROCKER, SPST, MINI | element14 |
Rocker Switch, Spst, 10A, 125Vac, Panel | Newark Electronics |
POWER SWITCH | Avnet America |
Rocker Switch | Omron Electronic Components A8L-11-15N1 | RS Americas |
ROCKER SW SPST 10A 125VAC | TTI Europe |
Rocker Switches POWER SWITCH | Sager |
Where can I find additional details, specifications and documents for a A8L-11-15N1?
Additional datasheets, footprints and schematics for A8L-11-15N1 are listed on our Part Details page. You can also find images and similar parts to A8L-11-15N1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8L-11-15N1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8L-11-15N1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8L-11-15N1 fall under?
The A8L-11-15N1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8L-11-15N1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8L-11-15N1 you can contact the distributor directly for product support, shipping queries etc.
Is the A8L-11-15N1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8L-11-15N1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for A8L-11-15N1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8L-11-15N1 often in real-time on the comparison pages.
What if I can't find stock of A8L-11-15N1?
You can fill out our help required form which you can use to request a quote for A8L-11-15N1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.