Status: | Unknown |
---|---|
Series: | A8G Series |
RoHS: | Unknown |
Prices starting from US$13.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.67
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
36
in stock
|
Buy Now | |
Avnet America
from US$13.61
|
-
|
Buy Now | |
RS Americas
from US$19.44
|
-
|
Buy Now | |
element14
from US$17.70
|
-
|
Buy Now | |
TTI Europe
from US$17.68
|
-
|
Buy Now | |
Sager
from US$18.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | - |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | A8G Series |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 250V |
Insulation Resistance | 100Mohm |
Power Switch/Omron Electronic Components |Omron Electronic Components A8G-107-1-24 | Newark Electronics |
Switch Rocker N.O./N.C. DPDT Quick Connect Curved Rocker 20A 250VAC 100000Cycle | Avnet America |
Rocker Switch | Omron Electronic Components A8G-107-1-24 | RS Americas |
SWITCH, ROCKER, DPDT, RESET, 20A | element14 |
ROCKER SW DPDT 10A 250VAC | TTI Europe |
Rocker Switches Rocker Switch | Sager |
Rocker Switch | Power and Signal Group |
POWER SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a A8G-107-1-24?
Additional datasheets, footprints and schematics for A8G-107-1-24 are listed on our Part Details page. You can also find images and similar parts to A8G-107-1-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8G-107-1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8G-107-1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8G-107-1-24 fall under?
The A8G-107-1-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8G-107-1-24 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8G-107-1-24 you can contact the distributor directly for product support, shipping queries etc.
Is the A8G-107-1-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8G-107-1-24 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for A8G-107-1-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8G-107-1-24 often in real-time on the comparison pages.
What if I can't find stock of A8G-107-1-24?
You can fill out our help required form which you can use to request a quote for A8G-107-1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.