Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.03
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$17.04
|
41
in stock
|
Buy Now | |
element14
from US$16.34
|
41
in stock
|
Buy Now | |
Avnet America
from US$14.88
|
-
|
Buy Now | |
RS Americas
from US$15.95
|
-
|
Buy Now | |
Sager
from US$15.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | - |
Actuator / Cap Colour | Green |
Switch Mounting | Panel Mount |
Contact Current Max | 1.5mA |
Contact Voltage AC Nom | 100V |
Rocker Switch, Dpst, 0.0015A, 100V, Grn | Newark Electronics |
ROCKER SWITCH, DPST, 0.0015A, 100V, GRN | element14 |
Switch Rocker ON OFF DPST Quick Connect Flat Rocker 16A 250VAC 40000Cycle | Avnet America |
ROCKER SWITCH | Omron Electronic Components A8A-213-1 | RS Americas |
Rocker Switches ROCKER SWITCH | Sager |
ROCKER SWITCH | Power and Signal Group |
POWER SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a A8A213-1?
Additional datasheets, footprints and schematics for A8A213-1 are listed on our Part Details page. You can also find images and similar parts to A8A213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8A213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8A213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8A213-1 fall under?
The A8A213-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A8A213-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8A213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the A8A213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8A213-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for A8A213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8A213-1 often in real-time on the comparison pages.
What if I can't find stock of A8A213-1?
You can fill out our help required form which you can use to request a quote for A8A213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.