Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 10V |
---|---|
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | HQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Multi O/P Regulator, Aec-Q100, 2.25Mhz, Hqfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a A8603KESTR-R?
Additional datasheets, footprints and schematics for A8603KESTR-R are listed on our Part Details page. You can also find images and similar parts to A8603KESTR-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8603KESTR-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8603KESTR-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8603KESTR-R fall under?
The A8603KESTR-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to A8603KESTR-R when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8603KESTR-R you can contact the distributor directly for product support, shipping queries etc.
Is the A8603KESTR-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A8603KESTR-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A8603KESTR-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8603KESTR-R often in real-time on the comparison pages.
What if I can't find stock of A8603KESTR-R?
You can fill out our help required form which you can use to request a quote for A8603KESTR-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.