Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Modulation | FM |
---|---|
Data Rate Max | - |
Frequency Max | 2.483GHz |
Sensitivity dBm | 87dBm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Min | 2.4GHz |
Frequency Range | 2.4GHz to 2.483GHz |
Modulation Type | FM |
Module, Rf, Radio, 2.4Ghz,16Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a A8520E24A91GM?
Additional datasheets, footprints and schematics for A8520E24A91GM are listed on our Part Details page. You can also find images and similar parts to A8520E24A91GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8520E24A91GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8520E24A91GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8520E24A91GM fall under?
The A8520E24A91GM is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to A8520E24A91GM when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8520E24A91GM you can contact the distributor directly for product support, shipping queries etc.
Is the A8520E24A91GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8520E24A91GM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A8520E24A91GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8520E24A91GM often in real-time on the comparison pages.
What if I can't find stock of A8520E24A91GM?
You can fill out our help required form which you can use to request a quote for A8520E24A91GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.