Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermistor Type | NTC |
---|---|
Resistance | 10kohm |
Thermistor Tolerance | -10% to +10% |
No. of Pins | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Tripping Current | 0.6A |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a A-850?
Additional datasheets, footprints and schematics for A-850 are listed on our Part Details page. You can also find images and similar parts to A-850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-850 fall under?
The A-850 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to A-850 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-850 you can contact the distributor directly for product support, shipping queries etc.
Is the A-850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-850 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for A-850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-850 often in real-time on the comparison pages.
What if I can't find stock of A-850?
You can fill out our help required form which you can use to request a quote for A-850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.