Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A81722-000,
4-1201060-7 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 16 |
Material | Corrosion Resisting Steel |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Cable Entry Diameter | .01 – 1in, .2 – 25.4mm |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Included | TR16AI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 25, J |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 1000Hr |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Where can I find additional details, specifications and documents for a A81722-000?
Additional datasheets, footprints and schematics for A81722-000 are listed on our Part Details page. You can also find images and similar parts to A81722-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A81722-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A81722-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A81722-000 fall under?
The A81722-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to A81722-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A81722-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A81722-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A81722-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for A81722-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A81722-000 often in real-time on the comparison pages.
What if I can't find stock of A81722-000?
You can fill out our help required form which you can use to request a quote for A81722-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.