Status: | Unknown |
---|---|
Series: | A7PH Series |
RoHS: | Unknown |
Prices starting from US$18.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.66
|
2
in stock
|
Buy Now | |
element14
from US$23.23
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$25.49
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$31.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$18.64
|
-
|
Buy Now | |
RS Americas
from US$25.20
|
-
|
Buy Now | |
Carlton-Bates
from US$30.50
|
-
|
Buy Now | |
Sager
from US$20.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | A7PH Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Solder |
Output Code | BCD |
Readout | 0 to 9 |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL SWITCH, THUMBWHEEL, BCD, 10POS | element14 |
Thumbwheel Switch,bcd,on-On,number Of Positions:1,solder Terminal,thumbwheel |Omron Electronic Components A7PH-206-1 | Newark Electronics |
Switch Thumb-Pushwheel Thumbwheel BCD 0.15A 125VAC 28VDC Solder Panel Mount | Avnet America |
SWITCH | Omron Electronic Components A7PH-206-1 | RS Americas |
Switch, Thumbwheel | Carlton-Bates |
Thumbwheel Switches & Pushwheel Switches SWITCH THUMB WHEEL | Sager |
SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a A7PH-206-1?
Additional datasheets, footprints and schematics for A7PH-206-1 are listed on our Part Details page. You can also find images and similar parts to A7PH-206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A7PH-206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A7PH-206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A7PH-206-1 fall under?
The A7PH-206-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A7PH-206-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A7PH-206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the A7PH-206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A7PH-206-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for A7PH-206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A7PH-206-1 often in real-time on the comparison pages.
What if I can't find stock of A7PH-206-1?
You can fill out our help required form which you can use to request a quote for A7PH-206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.