Status: | Unknown |
---|---|
Series: | A7DP Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
1,270
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
element14
from US$4.94
|
-
|
Buy Now | |
Sager
from US$4.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | A7DP Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Through Hole |
Output Code | BCD |
Readout | 0 to 9 |
Thumbwheel Switch, Bcd, 0 To 9, Panel | Newark Electronics |
Switch Thumb-Pushwheel Thumbwheel BCD 0.1A 30VDC PC Board Panel Mount | Avnet America |
THUMBWHEEL | Omron Electronic Components A7DP-206-1 | RS Americas |
Thumbwheel Switches & Pushwheel Switches Thb SingleSwitchUnit FrtSnapIn Bk PenPus | Sager |
THUMBWHEEL | Power and Signal Group |
THUMB-WHEEL SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a A7DP-206-1?
Additional datasheets, footprints and schematics for A7DP-206-1 are listed on our Part Details page. You can also find images and similar parts to A7DP-206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A7DP-206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A7DP-206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A7DP-206-1 fall under?
The A7DP-206-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A7DP-206-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A7DP-206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the A7DP-206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A7DP-206-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for A7DP-206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A7DP-206-1 often in real-time on the comparison pages.
What if I can't find stock of A7DP-206-1?
You can fill out our help required form which you can use to request a quote for A7DP-206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.