Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A74731-000,
8-1202143-8 |
Prices starting from US$2.42
Lead Color | White |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Nickel |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | AS22759/91-22-9 |
Dielectric Outside Diameter (Max) | .105in, 2.65mm |
Jacket Outside Diameter | 2.65mm, .104in |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Pre-Installed Lead Wire Size | 22AWG, 754CMA, .38mm² |
Government Qualified | No |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Termination Method | Solder |
Operating Temperature (Max) | 200°C |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves & Shield Tubing S200-2-W1-22-9 |Raychem Te Connectivity A74731-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S200-2-W1-22-9 | Rapid Electronics |
TE Connectivity S200-2-W1-22-9 Solder Sleeves & Shield T | Distrelec |
AMPA74731-000 | Avnet America |
Solder Sleeves & Shield Tubing CLAMP RING 16.5x2.67mm Light BL | Sager |
Where can I find additional details, specifications and documents for a A74731-000?
Additional datasheets, footprints and schematics for A74731-000 are listed on our Part Details page. You can also find images and similar parts to A74731-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A74731-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A74731-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A74731-000 fall under?
The A74731-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A74731-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A74731-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A74731-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A74731-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for A74731-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A74731-000 often in real-time on the comparison pages.
What if I can't find stock of A74731-000?
You can fill out our help required form which you can use to request a quote for A74731-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.