Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 7Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Length | 18.72mm |
Pitch Spacing | 2.54mm |
Dip Switch |Omron Electronic Components A6T-7102 | Newark Electronics |
Switch DIP 7 way flat slide thru-hole | Omron Electronic Components A6T-7102 | RS Americas |
DIP SW SPST 7P 0.025A 24V | TTI Europe |
SWITCH, DIP, 7 WAY, SEALED | Farnell |
Switch DIP ON OFF SPST 7 Flush Slide 0.025A 24VDC PC Pins 1000Cycle 2.54mm Thru-Hole Stick | Avnet America |
Dip Switch, Slide (Standard)7 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches 7 Pole Flat Actuator w/Dip Term/Seal Tape | Sager |
Where can I find additional details, specifications and documents for a A6T7102?
Additional datasheets, footprints and schematics for A6T7102 are listed on our Part Details page. You can also find images and similar parts to A6T7102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6T7102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6T7102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6T7102 fall under?
The A6T7102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6T7102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6T7102 you can contact the distributor directly for product support, shipping queries etc.
Is the A6T7102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6T7102 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Farnell and Avnet America have stock available or on a lead time for A6T7102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6T7102 often in real-time on the comparison pages.
What if I can't find stock of A6T7102?
You can fill out our help required form which you can use to request a quote for A6T7102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.