Status: | Unknown |
---|---|
Series: | A6SR Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.15
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
368
in stock
|
Buy Now | |
CoreStaff
from US$1.19
|
200
in stock
|
Buy Now | |
RS
from US$2.63
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6SR Series |
Switch Type | - |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Lead Spacing | 2.54mm |
Length | 4.98mm |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Dip Switch, 2Ckt, Spst, Piano Key, Smd | Newark Electronics |
SMT switch,long lever,2 way | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 2 Piano 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet America |
2 Way Surface Mount DIP Switch SPST, Lever Actuator | Omron Electronic Components A6SR-2104 | RS Americas |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches 2 Pin, SMT Low Profile | Sager |
SMT Low Profile DIP Switch | Power and Signal Group |
Dip Switch, Piano2 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SR-2104?
Additional datasheets, footprints and schematics for A6SR-2104 are listed on our Part Details page. You can also find images and similar parts to A6SR-2104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SR-2104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SR-2104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SR-2104 fall under?
The A6SR-2104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SR-2104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SR-2104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6SR-2104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SR-2104 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for A6SR-2104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SR-2104 often in real-time on the comparison pages.
What if I can't find stock of A6SR-2104?
You can fill out our help required form which you can use to request a quote for A6SR-2104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.