Status: | Unknown |
---|---|
Series: | A6SR Series |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6SR Series |
Switch Type | - |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Lead Spacing | 2.54mm |
Length | 4.98mm |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Smt Low Profile Dip Switch |Omron Electronic Components A6SR-2101 | Newark Electronics |
Switch DIP OFF ON SPST 2 Flush Piano 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet America |
SMT switch, short lever,2 way | Omron Electronic Components A6SR-2101 | RS Americas |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SMT Low Profile DIP Switch | Sager |
SMT Low Profile DIP Switch | Power and Signal Group |
Dip Switch, Piano2 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SR-2101?
Additional datasheets, footprints and schematics for A6SR-2101 are listed on our Part Details page. You can also find images and similar parts to A6SR-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SR-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SR-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SR-2101 fall under?
The A6SR-2101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SR-2101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SR-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6SR-2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SR-2101 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for A6SR-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SR-2101 often in real-time on the comparison pages.
What if I can't find stock of A6SR-2101?
You can fill out our help required form which you can use to request a quote for A6SR-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.