Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
20
in stock
|
Buy Now | |
element14
from US$3.38
|
20
in stock
|
Buy Now | |
Farnell
from US$3.42
|
20
in stock
|
Buy Now | |
Sager
-
|
6,140
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 23.8mm |
Pitch Spacing | 2.54mm |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Sw, Spst, 9Pos, 0.025A, 24Vdc, Smd | Newark Electronics |
DIP SW, SPST, 9POS, 0.025A, 24VDC, SMD | element14 |
Switch DIP 9 way raised slide, SMT | RS |
DIP Switches / SIP Switches Dip Switch | Sager |
Switch DIP ON OFF SPST 9 Raised Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet America |
Switch DIP 9 way raised slide, SMT | Omron Electronic Components A6S-9104-H | RS Americas |
DIP SW SPST 9P 0.025A 24V | TTI Europe |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)9 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6S9104H?
Additional datasheets, footprints and schematics for A6S9104H are listed on our Part Details page. You can also find images and similar parts to A6S9104H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S9104H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S9104H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S9104H fall under?
The A6S9104H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S9104H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S9104H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S9104H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S9104H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for A6S9104H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S9104H often in real-time on the comparison pages.
What if I can't find stock of A6S9104H?
You can fill out our help required form which you can use to request a quote for A6S9104H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.