Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
1,579
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
488
in stock
|
Buy Now | |
element14
from US$1.47
|
488
in stock
|
Buy Now | |
Farnell
from US$2.29
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
80
in stock
|
Buy Now | |
CoreStaff
from US$1.55
|
65
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
56
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Pitch Spacing | 2.54mm |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch, Raised Actuator, 6 Way, Spst | Newark Electronics |
SWITCH, RAISED ACTUATOR, 6 WAY, SPST | element14 |
Omron Electronic Components Switch A6S-H, DIP, 2.54mm Pitch, Raised Slide | Distrelec |
DIP switch SMT raised actuators 6way | RS |
Switch DIP ON OFF SPST 6 Raised Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Tube | Avnet Abacus |
6 pol. SMT low actuator | Rutronik |
DIP switch SMT raised actuators 6way | Omron Electronic Components A6S6104H | RS Americas |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)6 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
DIP Switches / SIP Switches Dip Switch | Sager |
Where can I find additional details, specifications and documents for a A6S6104H?
Additional datasheets, footprints and schematics for A6S6104H are listed on our Part Details page. You can also find images and similar parts to A6S6104H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S6104H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S6104H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S6104H fall under?
The A6S6104H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S6104H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S6104H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S6104H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S6104H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for A6S6104H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S6104H often in real-time on the comparison pages.
What if I can't find stock of A6S6104H?
You can fill out our help required form which you can use to request a quote for A6S6104H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.