Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
3,504
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
685
in stock
|
Buy Now | |
element14
from US$1.91
|
685
in stock
|
Buy Now | |
Farnell
from US$1.80
|
685
in stock
|
Buy Now | |
CoreStaff
from US$0.98
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
425
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Distrelec
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 3.48mm |
Pitch Spacing | 2.54mm |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6S1101H | Newark Electronics |
SWITCH, DIP, 1 WAY, UNSEALED | element14 |
Switch DIP 1 way flat slide SMT | RS |
1 POL.SMT FLUSH ACTUATOR | Rutronik |
Switch DIP 1 way flat slide SMT | Omron Electronic Components A6S-1101-H | RS Americas |
Omron Electronic Components Switch A6S-H, DIP, 2.54mm Pitch, Slide | Distrelec |
DIP SW SPST 1P 0.025A 24V | TTI Europe |
DIP SWITCH | Avnet America |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)1 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Dip Switch | Sager |
Switch ON-OFF SPST 1 Flat Slide 24VDC Gull Wing SMD Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a A6S1101H?
Additional datasheets, footprints and schematics for A6S1101H are listed on our Part Details page. You can also find images and similar parts to A6S1101H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S1101H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S1101H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S1101H fall under?
The A6S1101H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S1101H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S1101H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S1101H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S1101H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for A6S1101H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S1101H often in real-time on the comparison pages.
What if I can't find stock of A6S1101H?
You can fill out our help required form which you can use to request a quote for A6S1101H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.