Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.43
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.98
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
-
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
element14
from US$4.42
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 25mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 25mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Encoding switch | Transfer Multisort Elektronik |
Switch, Rotary, 16 Pos, 3X3, Side | Newark Electronics |
Switch DIP SP16T 16 Extended Shaft 0.025A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, 9.8 mm L x 6.64 mm + 7.3 mm W x 9.9 mm H, 16, 25 mA @ 24 VDC | Omron Electronic Components A6RV-162RS | RS Americas |
SWITCH, ROTARY, 16 POS, 3X3, SIDE | element14 |
DIP ROT SW SP16T 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches HEX 3X3 SIDE EXT ACT | Sager |
Rotary Dip Switch | Power and Signal Group |
Dip Switch, Rotary with Shaft16 Positions, 24VDC, 25mAHexadecimal, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6RV162RS?
Additional datasheets, footprints and schematics for A6RV162RS are listed on our Part Details page. You can also find images and similar parts to A6RV162RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6RV162RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6RV162RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6RV162RS fall under?
The A6RV162RS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6RV162RS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6RV162RS you can contact the distributor directly for product support, shipping queries etc.
Is the A6RV162RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6RV162RS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A6RV162RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6RV162RS often in real-time on the comparison pages.
What if I can't find stock of A6RV162RS?
You can fill out our help required form which you can use to request a quote for A6RV162RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.