Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.31
|
336
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
TTI Europe
from US$2.11
|
-
|
Buy Now | |
Sager
from US$2.78
|
-
|
Buy Now | |
Farnell
from US$4.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 25mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 25mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Coded Sw, 10Pos, 0.025A/24Vdc, Th | Newark Electronics |
Switch SP10T Extended Shaft 25mA 24VDC PC Pins Through Hole Tube | Avnet America |
Switch, DIP, 6.64 mm L x 9.8 mm W, 10, 25 mA, 24 VDC, Rotary, PCB Mount | Omron Electronic Components A6RV-102RS | RS Americas |
DIP ROT SW SP10T 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches BCD 3X3 SIDE EXT ACT | Sager |
Rotary Dip Switch | Power and Signal Group |
Dip Switch, Rotary with Shaft10 Positions, 24VDC, 25mABCD, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6RV102RS?
Additional datasheets, footprints and schematics for A6RV102RS are listed on our Part Details page. You can also find images and similar parts to A6RV102RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6RV102RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6RV102RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6RV102RS fall under?
The A6RV102RS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6RV102RS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6RV102RS you can contact the distributor directly for product support, shipping queries etc.
Is the A6RV102RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6RV102RS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for A6RV102RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6RV102RS often in real-time on the comparison pages.
What if I can't find stock of A6RV102RS?
You can fill out our help required form which you can use to request a quote for A6RV102RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.