Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$2.87
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 25mA |
Switch Construction | Unsealed |
Actuator Level | Flushed |
Contact Current DC Max | 25mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Smt Rotary Dip |Omron Electronic Components A6RS-102RF | Newark Electronics |
Switch DIP SP10T 10 Flush Screwdriver 0.025A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
SMT Rotary Dip | Omron Electronic Components A6RS-102RF | RS Americas |
SWITCH, ROTARY, SMD, 10 POS, 3X3, TOP | element14 |
DIP ROT SW SP10T 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Rotary 10 pos top-act. flat | Sager |
SMT Rotary Dip | Power and Signal Group |
Dip Switch, Rotary for Tool10 Positions, 24VDC, 25mABCD, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6RS102RF?
Additional datasheets, footprints and schematics for A6RS102RF are listed on our Part Details page. You can also find images and similar parts to A6RS102RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6RS102RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6RS102RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6RS102RF fall under?
The A6RS102RF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6RS102RF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6RS102RF you can contact the distributor directly for product support, shipping queries etc.
Is the A6RS102RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6RS102RF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for A6RS102RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6RS102RF often in real-time on the comparison pages.
What if I can't find stock of A6RS102RF?
You can fill out our help required form which you can use to request a quote for A6RS102RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.