Status: | Unknown |
---|---|
Series: | A6E Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6E Series |
Switch Type | DIP Unsealed |
Actuation Type | Raised |
Contact Resistance | 200mohm |
Dielectric Strength VDC | 500V |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
No. of Pins | 12Pins |
No. of Positions | 4Ways |
Operating Force Min | 0.29N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Switching Capacity | 25 mA |
DIP switch, raised actuator, 4 way | Omron Electronic Components A6E4104 | RS Americas |
SWITCH, DIP, TOP ACTUATED | element14 |
DIP SWITCH | Power and Signal Group |
Switch DIP ON OFF SPST 4 Raised Slide 0.025A 24VDC PC Pins 1000Cycle 2.54mm Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a A6E-4104?
Additional datasheets, footprints and schematics for A6E-4104 are listed on our Part Details page. You can also find images and similar parts to A6E-4104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6E-4104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6E-4104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6E-4104 fall under?
The A6E-4104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6E-4104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6E-4104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6E-4104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6E-4104 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for A6E-4104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6E-4104 often in real-time on the comparison pages.
What if I can't find stock of A6E-4104?
You can fill out our help required form which you can use to request a quote for A6E-4104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.